EN
  • EN
  • DE

TMS320F28035PAGS

Part No TMS320F28035PAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1271263-TMS320F28035PAGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28035
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28035PAGS CAD Model

Description

The TMS320F28035PAGS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed specifically for industrial applications requiring sophisticated control algorithms and real-time processing capabilities. This device is a part of the C2000™ Piccolo™ family, renowned for its powerful processing core and flexible peripherals tailored for control-oriented tasks.

Key Features

  • High-Efficiency 32-Bit CPU: The core of the TMS320F28035PAGS is a 32-bit CPU (TMS320C28x) operating at speeds of up to 60 MHz. This provides the computational power necessary for advanced algorithms in applications such as motor control, renewable energy, and power supplies.
  • Integrated Control Peripherals: It includes a variety of integrated peripherals designed for control applications, such as high-resolution pulse width modulators (PWMs), 12-bit analog-to-digital converters (ADCs), and capture inputs, which are essential for precise measurement and control.
  • Flash Memory: Equipped with 128KB of on-chip flash memory, the TMS320F28035PAGS allows for reliable storage of firmware and parameters, with fast access times that enhance real-time performance.
  • Robust Connectivity: This MCU supports multiple communication protocols, including I2C, SPI, UART, and CAN, facilitating easy integration with other components within a system and ensuring versatile connectivity options for various industrial applications.
  • Enhanced Control Law Accelerator (CLA): The CLA is a co-processor that enables parallel processing of control algorithms, which significantly improves system performance and responsiveness.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320F28035PAGS features low-power modes and a voltage regulator, allowing for reduced power consumption during idle or low-activity periods.

Applications

The TMS320F28035PAGS MCU is ideal for a wide range of applications that demand high-speed control and processing capabilities. It is commonly used in:

  • Motor control (AC induction, Brushless DC, Servo, Stepper)
  • Renewable energy systems (Solar inverters, Wind turbines)
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive systems

With its robust set of features and capabilities, the TMS320F28035PAGS from Texas Instruments stands as a versatile and powerful solution for complex control applications in the industrial sector.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7813 $54.2504
18+ $5.5642 $100.1556
28+ $5.3903 $150.9284
39+ $5.2164 $203.4396
50+ $5.0425 $252.1250
67+ $4.5209 $302.9003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess