EN
  • EN
  • DE

ATF22V10CZ-15PI

Part No ATF22V10CZ-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description EE PLD, 15NS, PAL-TYPE, CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566569-ATF22V10CZ-15PI
Ultra Librarian 3D Model Ultra Librarian ATF22V10CZ-15PI CAD Model

Description

Microchip Technology ATF22V10CZ-15PI High-Performance EE PLD

The ATF22V10CZ-15PI is a sophisticated programmable logic device (PLD) from Microchip Technology, designed to deliver high-performance logic solutions for a wide range of applications. This device is part of the Atmel (now Microchip) family of EE PLDs, which are known for their reliability, flexibility, and ease of use.

With its 15 ns propagation delay, the ATF22V10CZ-15PI offers a swift response, making it an ideal choice for critical timing applications. It is well-suited for implementing complex logic functions in a single chip, which can significantly reduce the overall component count and board space in a system design.

This EE PLD features a high-density design that includes 10 programmable logic macrocells. Each macrocell is highly configurable, allowing designers to tailor the device to meet their specific requirements. The macrocells support both combinatorial and registered functions, giving designers the flexibility to create a variety of logical structures, from simple gates to complex state machines.

The ATF22V10CZ-15PI operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL and CMOS logic levels. This ensures easy integration into existing designs without the need for level shifters or other interface components.

One of the key features of the ATF22V10CZ-15PI is its electrically erasable (EE) technology, which allows the device to be programmed and reprogrammed in-circuit. This capability is invaluable for prototyping, testing, and iterative design processes, as it enables quick and easy updates to the logic configuration without the need to remove the chip from the board.

The device is packaged in a 24-pin DIP (Dual In-line Package), which is widely used and recognized in the industry, ensuring compatibility with a broad range of PCB layouts and socket types. This package type also facilitates easy handling and insertion for both manual and automated assembly processes.

In summary, the ATF22V10CZ-15PI from Microchip Technology is a powerful and versatile EE PLD that is well-suited for a variety of digital logic applications. Its high-speed performance, programmable macrocells, and in-circuit reprogrammability make it an excellent choice for designers looking to create compact, efficient, and flexible logic solutions.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess