EN
  • EN
  • DE

TMS320F280270PTT

Part No TMS320F280270PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320F280270PTT,TMS320F280270PTT-ND,296-43488-5,TEXTISTMS320F280270PTT,296-43488-5-ND,2156-TMS320F280270PTT
Standard Package 250
Win Source Part Number 1318608-TMS320F280270PTT
Ultra Librarian 3D Model Ultra Librarian TMS320F280270PTT CAD Model

Description

The TMS320F280270PTT is a highly sophisticated microcontroller from Texas Instruments, designed to meet the demanding needs of modern control applications. This powerful MCU is part of the TMS320F2802x Piccolo series, which is renowned for its advanced control-oriented features. It is an ideal choice for engineers looking to implement real-time control systems with a focus on performance, reliability, and efficiency.

Key Features

  • CPU: The device is built around a 32-bit CPU (C28x) running at a frequency of up to 60 MHz, providing high processing power for complex algorithms and control strategies.
  • Memory: It comes with 64 KB of Flash memory and 12 KB of RAM, offering ample space for program storage and efficient data management.
  • High-Resolution PWM: The microcontroller includes advanced PWM capabilities with high resolution, which is crucial for precise motor control and power conversion applications.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with a fast conversion rate allows for accurate and quick data acquisition from sensors and transducers.
  • Communication: A variety of communication interfaces are available, such as I2C, SPI, UART, and CAN, facilitating easy integration with other systems and peripherals.
  • Robust Design: The TMS320F280270PTT is designed to operate reliably in harsh industrial environments, with extended temperature ranges and enhanced protection features.

Applications

The versatility of the TMS320F280270PTT makes it suitable for a wide range of applications, including:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensors and actuators

Development Support

Texas Instruments provides comprehensive development support for the TMS320F280270PTT with software tools, reference designs, and a robust hardware ecosystem. Engineers can leverage the Code Composer Studio IDE and controlSUITE software to streamline development and reduce time to market.

Conclusion

The TMS320F280270PTT microcontroller from Texas Instruments is a testament to the company's commitment to providing cutting-edge solutions for control applications. Its blend of performance, integration, and robustness makes it an excellent choice for engineers who demand the best in control and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0771 $54.4626
14+ $7.4479 $104.2706
21+ $7.2152 $151.5192
29+ $6.9824 $202.4896
38+ $6.7497 $256.4886
50+ $6.0514 $302.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess