EN
  • EN
  • DE

ISO7330FCQDWQ1

Part No ISO7330FCQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH 16SOIC / General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 3ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7330
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356891-ISO7330FCQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7330FCQDWQ1 CAD Model

Description

Introducing the ISO7330FCQDWQ1 from Texas Instruments

The ISO7330FCQDWQ1 is a robust, high-performance triple-channel digital isolator designed by Texas Instruments to meet the stringent requirements of automotive and industrial applications. This advanced component is part of TI's extensive isolator portfolio, providing reliable signal isolation for systems that require protection against high voltage transients, noise, and ground potential differences.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 3000 Vrms for 1 minute, ensuring safe operation even in high-voltage environments.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity, the ISO7330FCQDWQ1 meets or exceeds industry standards for EMC, making it ideal for noise-sensitive applications.
  • Wide Temperature Range: Designed to perform reliably in extreme conditions, it operates over a temperature range of -40°C to +125°C, suitable for automotive and industrial temperature grades.
  • Long Service Life: The device is built to last, with a projected lifespan that meets or exceeds the expected duration of most automotive and industrial applications.

Applications

The ISO7330FCQDWQ1 is particularly well-suited for use in:

  • Automotive systems, such as Battery Management Systems (BMS), Advanced Driver Assistance Systems (ADAS), and Electronic Control Units (ECUs)
  • Industrial equipment, including Programmable Logic Controllers (PLCs), motor drives, and automation systems
  • Medical devices where patient safety and equipment reliability are of paramount importance

Quality and Reliability

As with all Texas Instruments products, the ISO7330FCQDWQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring it meets the reliability standards required for automotive applications. Additionally, its robust design makes it suitable for harsh industrial environments where reliability is critical.

In summary, the ISO7330FCQDWQ1 from Texas Instruments is a versatile and reliable solution for any application requiring high-voltage isolation and noise immunity. With its advanced features and proven performance, it stands out as a top choice for engineers looking to enhance system safety and longevity.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8905 $53.7955
25+ $4.0128 $100.3200
39+ $3.8874 $151.6086
54+ $3.7620 $203.1480
69+ $3.6366 $250.9254
93+ $3.2604 $303.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess