EN
  • EN
  • DE

TMS320F28020PTT

Part No TMS320F28020PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 3K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 213182-TMS320F28020PTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28020PTT CAD Model

Description

The Texas Instruments TMS320F28020PTT is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. This microcontroller is part of the TMS320F2802x Piccolo series, which is renowned for its integration of unique control peripherals alongside the processing power of the C28x core. The TMS320F28020PTT is ideal for a wide range of applications, including motor control, digital power conversion, and intelligent sensing in industrial, automotive, and consumer electronics markets.

Key Features:

  • CPU: The device features a 32-bit CPU (TMS320C28x) that can run at up to 40 MHz, delivering 40 MIPS (Million Instructions Per Second) of performance. This provides the computational power needed for complex algorithms in real-time control applications.
  • Memory: It comes with 32KB of on-chip flash memory with error correction code (ECC) and 6KB of RAM, ensuring reliable operation and sufficient space for program code and data.
  • Peripherals: The TMS320F28020PTT includes a rich set of peripherals such as PWM outputs, 12-bit analog-to-digital converters (ADCs), capture inputs, and communication interfaces like UART, SPI, and I2C for versatile connectivity and control options.
  • Advanced Control: The microcontroller incorporates a high-resolution PWM module, which is particularly useful for precise motor control and power supply regulation. Additionally, it has an onboard analog subsystem that features fast ADCs for real-time monitoring and control.
  • Power Management: With its low-power design and multiple power-saving modes, the TMS320F28020PTT is engineered to operate efficiently in power-sensitive applications.
  • Development Support: Texas Instruments provides comprehensive development tools for the TMS320F28020PTT, including Code Composer Studio™ IDE, controlSUITE™ software, and a variety of evaluation modules to accelerate the design process.

Applications:

The TMS320F28020PTT is versatile enough to be used in a multitude of applications such as:

  • Industrial motor drives and inverters
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Power supplies and converters
  • Electronic control units for automotive applications
  • Intelligent sensing systems

In summary, the TMS320F28020PTT from Texas Instruments is a powerful and flexible microcontroller that offers an optimal balance of performance, power efficiency, and advanced control features, making it an excellent choice for sophisticated embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5460 $54.1840
9+ $11.1146 $100.0314
14+ $10.7673 $150.7422
20+ $10.4200 $208.4000
25+ $10.0726 $251.8150
34+ $9.0307 $307.0438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess