EN
  • EN
  • DE

TMS320F206PZA

Part No TMS320F206PZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CMOS DSP 100LQFP / DSP Fixed-Point 16bit 20MHz 20MIPS 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 40MHz
Non-Volatile Memory FLASH (64 kB)
On-Chip RAM 9kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 084688-TMS320F206PZA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 90
Family Name TMS320F206
Introduction Date September 21, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320F206PZA CAD Model

Description

Texas Instruments TMS320F206PZA: An Advanced DSP Solution

The TMS320F206PZA is a high-performance Digital Signal Processor (DSP) from Texas Instruments, tailored for a wide range of applications that require efficient and rapid processing of numerical operations. This DSP is part of the TMS320 family, which is renowned for its robust architecture and versatility in handling complex signal processing tasks.

This particular model, the TMS320F206PZA, is equipped with a wealth of features that make it an ideal choice for applications such as industrial control, automotive systems, audio processing, and telecommunications. It operates at a frequency of up to 40 MHz, delivering the computational power necessary to perform real-time data analysis and manipulation.

The processor boasts a 32-bit fixed-point architecture, which provides a balanced trade-off between dynamic range and precision, making it well-suited for high-speed numeric computations. Additionally, the TMS320F206PZA features 544 bytes of on-chip RAM and 16K bytes of on-chip ROM, providing ample space for critical code and data storage.

One of the key advantages of the TMS320F206PZA is its integrated peripherals. It includes a variety of built-in interfaces such as a serial port, a timer, and a host-port interface, which facilitate easy communication with other devices and systems. Moreover, its external memory interface supports a wide range of memory types, allowing for flexible system expansion and customization.

For developers, Texas Instruments provides comprehensive support in the form of development tools, software libraries, and documentation. This ensures that integrating the TMS320F206PZA into a project is as seamless as possible, reducing development time and accelerating time-to-market for products.

In summary, the TMS320F206PZA DSP from Texas Instruments is a powerful and versatile processor that is well-suited for a variety of demanding applications. With its high-speed processing capabilities, extensive on-chip memory, and integrated peripherals, it stands out as a reliable solution for any project requiring advanced digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.5993 $114.5993
2+ $106.5854 $213.1708
3+ $102.5784 $307.7352
4+ $98.5715 $394.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess