EN
  • EN
  • DE

TMS320E15FZL

Part No TMS320E15FZL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 373935-TMS320E15FZL
Ultra Librarian 3D Model Ultra Librarian TMS320E15FZL CAD Model

Description

The TMS320E15FZL is a cutting-edge Digital Signal Processor (DSP) from Texas Instruments, designed for applications that demand high-speed and precise digital signal processing capabilities. This powerful integrated circuit is part of the renowned TMS320 family, known for its robust performance in a variety of computational tasks.

Key Features:

  • Advanced Architecture: The TMS320E15FZL features a modified Harvard architecture that allows for separate program and data buses, enabling simultaneous access to both instructions and data for efficient processing.
  • High Performance: With its high clock speeds and efficient instruction set, this DSP executes complex algorithms rapidly, making it ideal for real-time applications.
  • Large Memory: It comes equipped with ample on-chip memory, reducing the need for external memory components and thus simplifying system design and improving performance.
  • Peripheral Integration: The device includes a range of integrated peripherals, such as serial ports and timers, which help to reduce system costs and board space requirements.
  • Low Power Consumption: Despite its high performance, the TMS320E15FZL is designed to maintain low power consumption, making it suitable for portable and battery-powered applications.

Applications:

The versatility of the TMS320E15FZL allows it to be used in a wide array of applications. It excels in fields such as:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications
  • Image and video processing

Why Choose the TMS320E15FZL?

Engineers and designers choose the TMS320E15FZL for its blend of performance, integration, and efficiency. Its ability to handle demanding signal processing tasks in real-time, combined with Texas Instruments' reputation for quality and support, makes it an excellent choice for your next high-performance DSP application.

For detailed specifications, sample applications, and ordering information, please visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess