EN
  • EN
  • DE

TMS320DM8167SCYG

Part No TMS320DM8167SCYG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors | IC DGTL MEDIA PROCESSR 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 800MHz DSP, 1.0GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Family Part Number TMS320DM8167
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271227-TMS320DM8167SCYG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8167SCYG CAD Model

Description

Introducing the TMS320DM8167SCYG from Texas Instruments

The TMS320DM8167SCYG is a high-performance digital media processor based on Texas Instruments' DaVinci™ technology. This advanced system-on-chip (SoC) is designed to meet the intense processing needs of modern multimedia and video applications. With its robust architecture, the TMS320DM8167SCYG is ideal for a wide range of devices including digital signage, media players, surveillance systems, and other embedded multimedia products.

Key Features and Benefits

  • Powerful Multicore Processing: At the heart of the TMS320DM8167SCYG is a multicore architecture that includes an ARM® Cortex®-A8 core running at up to 1 GHz and a TI C674x DSP core. This combination provides a balance of control and signal processing capabilities, enabling efficient handling of both multimedia processing and system control tasks.
  • High-Definition Video Support: The processor supports full 1080p60 video encode/decode with additional offload engines for video processing tasks such as scaling, de-interlacing, and color conversion. This ensures high-quality video performance for end-users.
  • Advanced Graphics Acceleration: With an integrated SGX530 3D graphics engine, the TMS320DM8167SCYG delivers advanced 3D graphics capabilities and supports OpenGL ES 2.0, making it suitable for user interfaces and interactive applications that require rich graphical elements.
  • Extensive Connectivity: A wide range of peripherals and interfaces are included, such as PCIe, Gigabit Ethernet, SATA 2.0, and multiple USB ports, providing excellent connectivity options for various applications and ensuring easy integration into system designs.
  • Low Power Consumption: Despite its high performance, the TMS320DM8167SCYG is engineered for low power consumption, making it an energy-efficient choice for applications where power efficiency is critical.
  • Software Support: Texas Instruments provides a comprehensive software development kit (SDK) that includes an optimized set of multimedia codecs, libraries, and development tools, simplifying the development process and reducing time to market for products based on this processor.

The TMS320DM8167SCYG is not only a testament to Texas Instruments' commitment to providing cutting-edge technology but also a versatile solution that can elevate the multimedia experience in a variety of applications. Its powerful features and extensive support infrastructure make it a top choice for developers looking to create products with demanding video and graphics requirements.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess