EN
  • EN
  • DE

TMS320DM8167BCYG2

Part No TMS320DM8167BCYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 1031-BFBGA, FCBGA
Manufacturer Package 1031-FCBGA (25x25)
Win Source Part Number 1271226-TMS320DM8167BCYG2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8167
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM8167BCYG2 CAD Model

Description

The TMS320DM8167BCYG2 is a high-performance digital media processor from Texas Instruments (TI), designed to meet the demanding requirements of multimedia and image processing applications. This advanced system-on-chip (SoC) is part of TI's DaVinci series, which is renowned for providing robust solutions for digital video and audio applications. The DM8167 is optimized for applications such as surveillance, digital signage, video conferencing, media gateways, and medical imaging, among others.

Key Features

  • High-Performance Processing: Equipped with a multicore architecture that includes an ARM Cortex-A8 core, a TI C674x DSP core, and video and graphics accelerators.
  • Advanced Video Capabilities: Supports multiple video codecs and offers high-resolution video processing capabilities, making it suitable for intensive multimedia applications.
  • Integrated Peripherals: Comes with a variety of on-chip peripherals to reduce system cost and complexity, including PCIe, HDMI, SATA, and Gigabit Ethernet interfaces.
  • Power Efficiency: Designed with TI's SmartReflex power and performance management technologies, ensuring efficient operation and reduced power consumption.
  • Scalable Platform: Provides a scalable platform that allows developers to leverage the same software across different applications, significantly reducing time-to-market.

Applications

The versatility of the TMS320DM8167BCYG2 allows it to be used in a wide range of applications. Its powerful video processing capabilities make it ideal for surveillance systems that require real-time video analytics. In digital signage, it can manage complex multimedia content and display it at high resolutions. The processor's performance also makes it suitable for video conferencing systems, providing clear and uninterrupted video streams. Additionally, its high-speed data transfer capabilities and robust processing power are well-suited for medical imaging devices that demand accurate and fast image processing.

Support and Development

Texas Instruments provides extensive support for the TMS320DM8167BCYG2, including detailed technical documentation, software development kits (SDKs), and a strong developer community. TI's tools and resources help designers and engineers to streamline the development process, from initial design to final product deployment.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess