EN
  • EN
  • DE

TMS320DM8165SCYG

Part No TMS320DM8165SCYG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM816x DaVinci Video Processors | IC DGTL MEDIA PROCESSR 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 800MHz DSP, 1.0GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Family Part Number TMS320DM8165
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271225-TMS320DM8165SCYG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8165SCYG CAD Model

Description

The TMS320DM8165SCYG is a high-performance digital media processor from Texas Instruments, designed to meet the intensive processing needs of modern multimedia applications. This processor is part of the TMS320DM816x DaVinci™ video processors family, which is known for providing best-in-class ARM and DSP performance with a high level of integration.

At the heart of the TMS320DM8165SCYG is a powerful ARM Cortex-A8 core running at speeds up to 1.2 GHz, providing a solid foundation for running a rich operating system like Linux or Android. Complementing the ARM core is a C674x floating-point DSP core that runs up to 1 GHz, offering high-performance signal processing capabilities for tasks such as audio and video encoding/decoding, image processing, and real-time analytics.

This processor is equipped with a range of integrated peripherals and interfaces to support a wide array of applications. These include multiple video input and output ports, PCIe, SATA, Gigabit Ethernet, and a host of other connectivity options. The integrated 3D graphics accelerator enables sophisticated graphical user interfaces and engaging visual experiences.

The TMS320DM8165SCYG also features a comprehensive set of development tools and software, simplifying the design process and reducing time to market. Texas Instruments provides developers with a robust ecosystem, including software drivers, codecs, and libraries that are optimized to take full advantage of the processor's capabilities.

With its dual-core architecture combining the power of an ARM and a DSP, the TMS320DM8165SCYG is particularly well-suited for applications such as digital signage, media servers, video conferencing systems, and security surveillance. Its ability to handle multiple streams of HD video in real-time makes it a top choice for developers looking to create cutting-edge multimedia products.

Overall, the TMS320DM8165SCYG from Texas Instruments represents a versatile and powerful solution for any developer seeking to create advanced digital media applications with high reliability and performance.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2489 $56.2489
3+ $46.1529 $138.4587
4+ $44.7106 $178.8424
5+ $43.2684 $216.3420
6+ $41.8261 $250.9566
9+ $37.4993 $337.4937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess