EN
  • EN
  • DE

TMS320DM8147BCYE0

Part No TMS320DM8147BCYE0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 684-FCBGA (23x23)
Win Source Part Number 213175-TMS320DM8147BCYE0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8147BCYE0 CAD Model

Description

Texas Instruments TMS320DM8147BCYE0 Product Overview

The Texas Instruments TMS320DM8147BCYE0 is a highly integrated and sophisticated System-on-Chip (SoC) designed to cater to the demanding requirements of multimedia and computational applications. This powerful SoC is part of the TMS320DM814x DaVinci™ video processors family, which is renowned for its high-performance digital signal processing and advanced image processing capabilities.

Key Features

  • High-Performance Processing: At the core of the TMS320DM8147BCYE0 is a dual-core architecture comprising an ARM Cortex-A8 processor and a TMS320C674x DSP core. This combination allows the SoC to deliver exceptional performance for both control and signal processing tasks.
  • Enhanced Multimedia Support: The device includes a HD Video Processing Subsystem (HDVPSS), which enables high-definition video capture, processing, and display, making it an ideal choice for applications like digital signage, security surveillance, and video conferencing.
  • Integrated Peripherals: A wide array of peripherals is integrated into the SoC, including multiple HD video inputs and outputs, Ethernet MAC, USB 2.0, SATA 2.0, PCI Express, and more, which simplifies system design and reduces overall system cost.
  • Graphics Acceleration: The SoC is equipped with a SGX530 3D graphics engine that supports OpenGL ES 2.0, providing rich graphics for user interfaces and interactive applications.
    • Applications

      The TMS320DM8147BCYE0 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

      • Industrial Automation
      • Networking and Telecommunications
      • Medical Imaging
      • Digital Media Adapters
      • Interactive Point-of-Service Kiosks

      Technical Specifications

      The technical specifications of the TMS320DM8147BCYE0 include:

      • Up to 1 GHz ARM Cortex-A8 Core
      • TMS320C674x DSP running at up to 800 MHz
      • Full HD 1080p60 video encode/decode support
      • Dual DDR2/DDR3 Memory Interfaces
      • Extensive set of interfaces: PCIe, SATA, Gigabit Ethernet, HDMI, etc.

      With its robust processing capabilities and wide range of integrated features, the Texas Instruments TMS320DM8147BCYE0 SoC stands out as a premier solution for developers looking to create high-performance, feature-rich multimedia products.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.0973 $113.0973
2+ $109.4490 $218.8980
3+ $105.8007 $317.4021
4+ $94.8558 $379.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess