EN
  • EN
  • DE

TDA8784HL/C4,518

Part No TDA8784HL/C4,518
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT 18MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type ADC
Resolution (Bits) 10 b
Sampling Rate 18M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 117540-TDA8784HL/C4,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8784HL/C4,518 CAD Model

Description

The TDA8784HL/C4,518 is a high-performance, high-speed analog-to-digital converter (ADC) designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This ADC is specifically engineered to meet the rigorous demands of advanced digital imaging systems and is widely used in medical imaging, professional video cameras, and any application requiring high-speed data acquisition and processing.

Key Features

  • Resolution: The device boasts a 10-bit resolution which provides fine granularity and ensures high-quality digital representation of the analog input signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), the TDA8784HL/C4,518 is capable of converting analog signals with high frequency without losing detail.
  • Input Dynamic Range: It offers an excellent input dynamic range, making it suitable for applications that require a wide range of signal levels to be accurately captured.
  • Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, which is critical for portable and battery-powered devices.
  • Package: The ADC comes in a compact LQFP (Low-profile Quad Flat Package) 44-lead package, which saves valuable board space without compromising performance.

Applications

The TDA8784HL/C4,518's versatility makes it an ideal choice for a broad spectrum of applications, including:

  • Medical Imaging Systems (e.g., CT scanners, ultrasound)
  • Professional Video Cameras
  • High-Speed Data Acquisition Systems
  • Scientific Instrumentation
  • Industrial Imaging

Quality and Reliability

NXP's commitment to quality ensures that the TDA8784HL/C4,518 ADC provides reliable performance over its operational lifetime. The device is manufactured under strict quality control processes and is designed to meet the stringent requirements of industrial and medical applications.

Support and Resources

For engineers and designers, NXP provides extensive support and resources, including datasheets, application notes, and design-in guides to facilitate the integration of the TDA8784HL/C4,518 into their projects. With NXP's backing, customers can confidently use this ADC to achieve high precision and efficiency in their digital imaging solutions.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0395 $66.2370
13+ $9.0587 $117.7631
20+ $8.7757 $175.5140
28+ $8.4916 $237.7648
36+ $8.2086 $295.5096
48+ $7.3597 $353.2656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess