EN
  • EN
  • DE

TMS320DM8127BCYE3

Part No TMS320DM8127BCYE3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 1271217-TMS320DM8127BCYE3
Manufacturer Homepage www.ti.com
Family Name DM8127
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127BCYE3 CAD Model

Description

The TMS320DM8127BCYE3 is a highly integrated, efficient digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of high-performance multimedia processing. This advanced SoC is part of TI's DaVinci series, which is renowned for delivering exceptional digital media processing capabilities.

At the heart of the TMS320DM8127BCYE3 is a powerful multicore architecture that includes an ARM Cortex-A8 core running at speeds up to 1GHz, complemented by a TI C674x DSP core. This combination provides a balance of high-performance processing for both control and signal processing tasks, making it an ideal choice for applications such as video surveillance, digital signage, and video conferencing systems.

The device is equipped with a range of integrated peripherals and interfaces, enhancing its connectivity and reducing the need for additional external components. These include multiple HD video input and output ports, 3D graphics acceleration for rich user interfaces, audio processing support, and a host of other I/O options like Ethernet, USB, and PCI Express.

For video processing, the TMS320DM8127BCYE3 boasts an advanced HD Video Processing Subsystem (HDVPSS), which supports a range of codecs and enables simultaneous multi-format decoding, transcoding, and encoding. This feature ensures that the SoC can handle complex video streams with ease, making it perfect for high-definition multimedia applications.

Security is also a key aspect of the TMS320DM8127BCYE3, which includes secure boot and cryptographic accelerators to ensure data protection and secure operations, vital for applications that require high levels of security and integrity.

Developers can take advantage of the extensive support and tools provided by Texas Instruments, including software development kits (SDKs), reference designs, and technical documentation, to reduce time-to-market and ensure a successful product deployment.

Overall, the TMS320DM8127BCYE3 from Texas Instruments is a robust and versatile digital media processor that provides a comprehensive solution for complex multimedia processing tasks, delivering both performance and efficiency in a single package.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess