ON Semiconductor NCP302LSN27T1G Voltage Detector
The ON Semiconductor NCP302LSN27T1G is a precision voltage detector designed for the supervision of battery-powered systems and microprocessor reset circuitry. This high-performance component ensures reliable operation by monitoring the power supply voltage of electronic equipment.
The NCP302LSN27T1G operates over a voltage range of 0.7 V to 10 V, making it suitable for a wide array of applications. It boasts a low supply current, which is critical for battery-operated devices, thereby extending the life of the power source. The device's key feature is its fixed voltage detection level of 2.7 V, which is particularly useful for 3 V logic systems.
This voltage detector is housed in a compact, 5-pin TSOP-5 package, which is ideal for space-constrained applications. The package is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.
Key Features:
- Voltage Detection Level: Precisely set at 2.7 V for monitoring 3 V systems.
- Low Operating Current: Consumes a minimal amount of power, ideal for battery-powered devices.
- Wide Operating Voltage Range: Suitable for systems with supply voltages from 0.7 V to 10 V.
- Output Type: The device provides an active-low, open-drain output which can be connected to a pull-up resistor.
- Package: Available in a small, 5-pin TSOP-5 package for compact circuit designs.
- Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.
- Environmental Compliance: Meets RoHS standards, lead-free and halogen-free for reduced environmental impact.
The NCP302LSN27T1G is an ideal solution for applications requiring accurate voltage monitoring to protect critical system components from undervoltage conditions. It is commonly used in portable electronics, computers, controllers, and other systems where power supply stability is essential.
With its precise detection threshold, low power consumption, and compact footprint, the ON Semiconductor NCP302LSN27T1G voltage detector is an essential component for ensuring the reliability and longevity of electronic devices.