EN
  • EN
  • DE

AB0815-T3

Part No AB0815-T3
Manufacturer Abracon LLC
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Abracon LLC
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
Memory Size 256B
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.7V ~ 3.6V
Voltage - Supply, Battery 1.5V ~ 3.6V
Current - Timekeeping (Max) 0.17µA ~ 0.22µA @ 1.8V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Other Names AB0815T3,535-11930-1,535-11930-2,535-11930-6,AB0815
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265309-AB0815-T3
Ultra Librarian 3D Model Ultra Librarian AB0815-T3 CAD Model

Description

The 1265309-AB0815-T3 is an integrated circuit clock/calendar designed to keep track of time in various electronic devices. It features an alarm, leap year, SRAM, trickle-charger, and watchdog timer.

  • Package: Tape and Reel
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Interface: SPI
  • Memory Size: 256B
  • Voltage Supply: 1.5V and 3.6V
  • Current Timekeeping: 0.17μA to 0.22μA @ 1.8V to 3V
  • Package: 16-VFQFN exposed pad
  • Supplier Device Package: 16-QFN (3x3)
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99 compliant
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Abracon LLC

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2644 $52.0812
54+ $1.8580 $100.3320
84+ $1.7999 $151.1916
115+ $1.7419 $200.3185
149+ $1.6838 $250.8862
199+ $1.5096 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess