EN
  • EN
  • DE

TMS320DM648CUTA8

Part No TMS320DM648CUTA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 529FCBGA / DSP Fixed-Point 32bit 800MHz 6400MIPS Automotive 529-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 800MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797436-TMS320DM648CUTA8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM648
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM648CUTA8 CAD Model

Description

The TMS320DM648CUTA8 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), a global semiconductor company that designs and manufactures integrated circuits. This product is a part of TI's TMS320 series, which is renowned for its digital signal processing (DSP) capabilities. The TMS320DM648CUTA8 is specifically engineered to meet the rigorous demands of multimedia and digital signal processing applications.

Key Features

  • High-Performance DSP: At the core of the TMS320DM648CUTA8 is a powerful DSP, which can execute up to 4,800 MIPS (Million Instructions Per Second) at a clock rate of 600 MHz. This makes it ideal for high-speed and real-time processing.
  • Multiple Cores: The device includes an additional ARM926EJ-S core, which operates at 300 MHz, providing flexibility for control and media processing tasks.
  • Advanced Video Processing: The TMS320DM648CUTA8 supports a range of video codecs and offers advanced video processing features, making it suitable for applications such as surveillance, video conferencing, and digital media players.
  • Integrated Peripherals: The SoC comes with a rich set of peripherals including Ethernet MAC, DDR2 memory controller, and a host of serial and parallel interfaces, which reduce the need for external components and simplify system design.
  • Scalable Platform: The TMS320DM648CUTA8 is part of a scalable product line, allowing designers to scale their applications up or down according to performance needs and cost constraints.

Applications

The TMS320DM648CUTA8 is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • Video surveillance systems
  • Digital signage
  • Medical imaging
  • Video conferencing systems
  • Streaming media devices and servers

Support and Resources

TI provides extensive support for the TMS320DM648CUTA8 through its online resources, including technical documentation, software tools, and community forums. Developers can access a wealth of information to help them integrate this SoC into their designs and bring their products to market more quickly and efficiently.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.4165 $107.4165
2+ $103.9514 $207.9028
3+ $100.4864 $301.4592
4+ $90.0912 $360.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,558 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess