EN
  • EN
  • DE

TMS320DM6467ZUT7

Part No TMS320DM6467ZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 729MHz 5832MIPS 529-Pin FCBGA / IC DIGITAL MEDIA SOC 529-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 213169-TMS320DM6467ZUT7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320DM6467
Introduction Date December 01, 2007
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467ZUT7 CAD Model

Description

Introducing the TMS320DM6467ZUT7 Digital Media Processor

The TMS320DM6467ZUT7 is a high-performance, integrated digital media processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This processor is part of the TMS320DM646x Digital Media System-on-Chip (DMSOC) family and is optimized for both high-definition (HD) video and audio processing, making it an ideal choice for a wide range of applications such as digital video recorders, video conferencing systems, and surveillance systems.

Key Features:

  • High-Performance Digital Signal Processing: At the core of the TMS320DM6467ZUT7 is a 1 GHz C64x+™ DSP core, providing high-speed processing capabilities essential for handling complex algorithms and high data throughput required in digital media processing.
  • Enhanced Video Processing: The device includes an integrated HD Video/Image Coprocessor (HDVICP) to offload demanding video encoding and decoding tasks from the main DSP core, thus ensuring smooth video playback and recording.
  • Robust Connectivity: With a host of peripherals, including Ethernet MAC, USB 2.0, and PCI interfaces, the TMS320DM6467ZUT7 offers versatile connectivity options for easy integration into a variety of systems.
  • Flexible Memory Interface: The processor supports a wide range of external memory interfaces, including DDR2 and DDR3, which allows for flexible system memory configurations and high-speed data access.
  • Advanced Security: Integrated security features such as a secure boot and encryption/decryption capabilities protect against unauthorized access and ensure secure data handling.

Applications:

The versatility of the TMS320DM6467ZUT7 makes it suitable for numerous multimedia applications, including:

  • Set-top boxes
  • Networked video security
  • Video conferencing equipment
  • Media servers and gateways
  • Digital signage and display solutions

With its powerful DSP core, dedicated video processing, and comprehensive connectivity, the TMS320DM6467ZUT7 from Texas Instruments is engineered to deliver exceptional performance and reliability for the next generation of digital media products.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess