EN
  • EN
  • DE

TMS320DM6467TZUTD1

Part No TMS320DM6467TZUTD1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 529FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 1GHz DSP, 500MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 055286-TMS320DM6467TZUTD1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467TZUTD1 CAD Model

Description

The TMS320DM6467TZUTD1 is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the demanding requirements of modern multimedia applications. This advanced SoC is part of the TMS320DM646x Digital Media Processor family, which is built on the DaVinci™ technology platform, making it ideal for developers looking to create a wide range of multimedia processing applications including video surveillance, set-top boxes, digital signage, and portable media players.

Key Features

  • High-Performance Digital Signal Processing: At the core of the TMS320DM6467TZUTD1 is a 600 MHz C64x+™ DSP core, which provides high-performance signal processing capabilities ideal for handling complex algorithms and data-intensive tasks.
  • Integrated ARM926EJ-S Core: This SoC also features an ARM926EJ-S core running at 297 MHz, enabling efficient control processing and system management, which is essential for embedded systems that require a high level of reliability and integration.
  • High-Definition Video Support: Equipped with a video processing subsystem (HDVICP), the TMS320DM6467TZUTD1 can handle high-definition (HD) video encoding and decoding, supporting a variety of codecs and providing excellent video quality for end-users.
  • Extensive Peripheral Set: The device includes a rich set of peripherals such as dual DDR2 memory interfaces, Ethernet MAC, High-Definition Multimedia Interface (HDMI), PCI interface, and more, facilitating versatile connectivity and system expansion options.
  • On-chip Memory: With integrated on-chip memory, including L2 cache and ROM, the processor ensures fast access to critical data and instructions, improving overall system performance.

Applications

The versatility of the TMS320DM6467TZUTD1 makes it suitable for a variety of multimedia applications. Its powerful DSP and ARM cores, combined with high-definition video capabilities, make it an excellent choice for applications such as:

  • Video conferencing systems
  • Security and surveillance systems
  • Digital media adapters and servers
  • Interactive digital signage and kiosks
  • Medical imaging

With its robust set of features and capabilities, the TMS320DM6467TZUTD1 from Texas Instruments represents a comprehensive solution for developers looking to create advanced digital media products with high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess