EN
  • EN
  • DE

TMS320DM6467TZUT1

Part No TMS320DM6467TZUT1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 529FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 1GHz DSP, 500MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 373895-TMS320DM6467TZUT1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467TZUT1 CAD Model

Description

The TMS320DM6467TZUT1 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of the digital video and imaging market. This powerful SoC is part of TI's DaVinci™ series, which is renowned for its integration of a host of multimedia processing capabilities.

At the heart of the TMS320DM6467TZUT1 lies a dual-core architecture that includes a TI C64x+ DSP core and an ARM926EJ-S core. This combination allows the chip to handle complex signal processing algorithms while managing system control and user interface tasks seamlessly. The DSP core is optimized for high-performance video and image processing, making it ideal for applications such as digital media adapters, security surveillance, video conferencing, and IPTV set-top boxes.

The TMS320DM6467TZUT1 is equipped with a rich set of peripherals and interfaces that facilitate easy integration into a wide range of systems. It includes a Video Processing Subsystem (VPSS) that supports HD video processing, along with a range of connectivity options such as HDMI, VLYNQ™, PCI, and Gigabit Ethernet MAC. Additionally, it features an integrated video/imaging co-processor that accelerates video encoding and decoding, further enhancing its multimedia capabilities.

One of the key advantages of the TMS320DM6467TZUT1 is its ability to deliver high-definition video processing at low power consumption. This makes it an environmentally friendly choice for developers looking to create energy-efficient products without compromising on performance. Its advanced power management features also contribute to reduced system costs by minimizing the need for additional cooling solutions.

Developers can leverage TI's comprehensive software support, which includes the TI Codec Engine, digital media software development kits (SDKs), and a robust ecosystem of third-party tools and software. This support simplifies the development process and helps to accelerate time-to-market for innovative digital media products.

In summary, the TMS320DM6467TZUT1 from Texas Instruments is a sophisticated and versatile SoC that offers a blend of performance, integration, and efficiency. It is a compelling solution for anyone looking to develop cutting-edge digital video and imaging applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1219 $60.1219
3+ $49.3308 $147.9924
4+ $47.7893 $191.1572
5+ $46.2477 $231.2385
6+ $44.7061 $268.2366
8+ $40.0813 $320.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess