EN
  • EN
  • DE

TMS320DM6467CCUT

Part No TMS320DM6467CCUT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip | IC DGTL MEDIA SOC 529FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 529-BFBGA, FCBGA
Supplier Device Package 529-FCBGA (19x19)
Family Part Number TMS320DM6467
Manufacturer Pack Quantity 84
MSL Level 4 (72 Hours)
Win Source Part Number 1271202-TMS320DM6467CCUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CCUT CAD Model

Description

TMS320DM6467CCUT Digital Media Processor

The TMS320DM6467CCUT is a high-performance digital media processor from Texas Instruments (TI), designed to meet the demanding requirements of modern multimedia applications. This processor is part of TI's DaVinci™ series, which is renowned for its advanced digital signal processing capabilities and is specifically tailored for digital video applications that require intensive processing power.

Key Features:

  • High-Performance Digital Signal Processing: At the core of the TMS320DM6467CCUT is a 600 MHz C64x+ DSP core, providing the computational horsepower necessary for complex algorithms involved in video encoding, decoding, and processing.
  • Integrated ARM926EJ-S Core: A secondary 300 MHz ARM926EJ-S core allows for flexible control processing, making it easier to manage system-level functions and providing a versatile platform for running a high-level operating system.
  • HD Video Capabilities: The processor supports high-definition video processing, including 1080i and 720p resolutions, making it ideal for applications such as set-top boxes, digital media adapters, and video security systems.
  • Extensive Peripheral Set: With a range of integrated peripherals, including a HD Video Processing Subsystem (HDVICP), Ethernet MAC, inter-integrated circuit (I2C) bus, and multiple audio and video interfaces, this processor is equipped to handle a variety of multimedia tasks.
  • On-chip Memory: The TMS320DM6467CCUT features on-chip memory for efficient data management, including 64KB of L1 RAM, 256KB of L2 cache, and 192KB of shared SDRAM.
  • External Memory Interface: The device supports an external memory interface that can be connected to a range of memory types, including DDR2 SDRAM, to expand the system's memory capabilities.

Applications:

  • Networked media servers
  • Digital video recorders (DVR)
  • Video conferencing systems
  • Industrial video processing
  • Video surveillance

The TMS320DM6467CCUT is a versatile and powerful processor that provides a scalable solution for developers looking to integrate advanced video and signal processing into their products. Its combination of a high-speed DSP core, an ARM control core, and a comprehensive set of peripherals makes it an excellent choice for a wide range of multimedia applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess