EN
  • EN
  • DE

TMS320DM6443BZWT

Part No TMS320DM6443BZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tube
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797426-TMS320DM6443BZWT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6443BZWT CAD Model

Description

The TMS320DM6443BZWT is a high-performance digital media processor from Texas Instruments (TI) that belongs to the TMS320DM64x series of Digital Signal Processors (DSPs). This sophisticated piece of technology is designed to handle complex digital media tasks, making it an ideal choice for applications such as video processing, security surveillance systems, digital media adapters, and IP set-top boxes.

Key Features

  • Powerful DSP Core: At the heart of the TMS320DM6443BZWT is a powerful TMS320C64x+™ DSP core that operates at a frequency of up to 594 MHz, delivering up to 4752 MIPS (Million Instructions Per Second). This high performance ensures smooth and efficient processing of audio and video streams.
  • Integrated Peripherals: The processor is equipped with a range of integrated peripherals to support various I/O functions. These include a Video Processing Subsystem (VPSS), an Audio Processing Subsystem (APS), and a rich set of connectivity options such as Ethernet MAC, USB 2.0, and HPI (Host Port Interface).
  • Enhanced Imaging Capabilities: With its advanced video processing capabilities, the TMS320DM6443BZWT supports a variety of video codecs and formats. It can facilitate real-time encoding and decoding, making it suitable for high-quality video applications.
  • Low Power Consumption: Despite its robust performance, the TMS320DM6443BZWT is designed to be energy efficient, which is critical for embedded systems where power consumption is a key consideration.

Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of development tools for the TMS320DM6443BZWT. This includes Code Composer Studio™ (CCS), an integrated development environment (IDE) that provides a full set of development tools for project management, editing, debugging, and analysis of DSP applications.

Applications

The versatility of the TMS320DM6443BZWT allows it to be used in a wide range of applications. It's particularly well-suited for:

  • Video surveillance systems
  • IP set-top boxes
  • Digital media servers and gateways
  • Video conferencing systems
  • Medical imaging

In summary, the TMS320DM6443BZWT from Texas Instruments offers a blend of performance, integrated features, and energy efficiency, making it a top choice for developers and manufacturers of advanced digital media products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess