EN
  • EN
  • DE

TMS320DM643AZDK6

Part No TMS320DM643AZDK6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (23x23)
Win Source Part Number 145334-TMS320DM643AZDK6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM643AZDK6 CAD Model

Description

Product Overview: TMS320DM643AZDK6

The TMS320DM643AZDK6 is a powerful digital media processor from Texas Instruments, built on the DaVinci™ technology platform. This high-performance processor is designed to meet the intense processing needs of modern digital media applications. It combines a fixed-point digital signal processor (DSP) core with a rich set of peripherals to provide an optimal solution for multimedia and video applications.

Key Features

  • Processing Power: At the heart of the TMS320DM643AZDK6 is a TMS320C64x+™ DSP core that runs at a clock speed of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second). This makes it ideal for handling multiple, complex digital signal processing tasks simultaneously.
  • Memory: The processor is equipped with integrated memory controllers that support DDR2 and other memory types, allowing for flexible and fast memory access to keep up with the demands of high-throughput applications.
  • Video Port Interface: It features a Video Port Interface (VPIF) that supports both capture and display, enabling direct connection to external video data sources and displays without the need for additional components.
  • Peripheral Support: A host of on-chip peripherals, including Ethernet MAC, I2C, SPI, and several timers, provide extensive connectivity and interface options for system integration.
  • Power Efficiency: Designed for power-sensitive applications, the TMS320DM643AZDK6 offers advanced power management features to minimize power consumption during operation and idle states.

Applications

The TMS320DM643AZDK6 excels in a variety of applications, particularly those requiring intensive video and audio processing, such as:

  • Set-top boxes
  • Portable media players
  • Video conferencing systems
  • Security and surveillance systems
  • Digital signage

Support and Resources

Texas Instruments provides comprehensive support for the TMS320DM643AZDK6, including detailed documentation, software tools, reference designs, and a strong online community through the TI E2E™ support forums. Developers can access a wealth of resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5506 $88.5506
2+ $85.7834 $171.5668
3+ $83.0162 $249.0486
4+ $80.2490 $320.9960
5+ $71.9474 $359.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess