EN
  • EN
  • DE

TMS320DM643AGNZ5

Part No TMS320DM643AGNZ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797424-TMS320DM643AGNZ5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM643
Introduction Date October 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM643AGNZ5 CAD Model

Description

Introducing the TMS320DM643AGNZ5 from Texas Instruments

The TMS320DM643AGNZ5 is a high-performance digital signal processor (DSP) brought to you by the industry leader, Texas Instruments. This advanced DSP is part of the TMS320DM64x™ series, which is renowned for its optimized performance in digital media applications. The TMS320DM643AGNZ5 is designed to meet the rigorous demands of modern multimedia processing, offering a perfect blend of power, efficiency, and versatility.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM643AGNZ5 is a powerful 32-bit fixed-point DSP core that operates at a frequency of up to 600 MHz, providing up to 4800 MIPS (Million Instructions Per Second). This allows for efficient processing of complex algorithms and high-throughput data streams.
  • Integrated Peripherals: The device includes a range of integrated peripherals designed to facilitate multimedia processing. These include a Video Port Interface (VPIF), a 10/100 Mb/s Ethernet MAC, and a host of other I/O interfaces such as I2C, UART, and McASP (Multichannel Audio Serial Port), providing seamless connectivity and data transfer capabilities.
  • Large On-Chip Memory: With an ample on-chip memory, including 256K bytes of RAM and 64K bytes of ROM, the TMS320DM643AGNZ5 ensures smooth data handling and storage for real-time processing tasks.
  • Edma Controller: The Enhanced Direct Memory Access (EDMA) controller supports high-speed data transfers and reduces CPU overhead, which is crucial for maintaining system performance during multitasking operations.
  • Scalable Platform: The TMS320DM643AGNZ5 is part of a scalable platform, which allows developers to design a range of products with varying levels of processing power and functionality. This flexibility makes it an ideal choice for a wide array of applications, from simple to complex.

Applications

The TMS320DM643AGNZ5 is tailored for applications that require intensive signal processing capabilities, such as:

  • Video and audio processing
  • Surveillance and security systems
  • Telecommunications infrastructure
  • Medical imaging
  • Industrial control systems

With its robust processing core, extensive memory, and comprehensive set of peripherals, the TMS320DM643AGNZ5 from Texas Instruments is an exceptional choice for developers looking to create sophisticated digital media products that stand out in a competitive market.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess