EN
  • EN
  • DE

SN75LVDS82DGGG4

Part No SN75LVDS82DGGG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/5 56TSSOP / 0/5 Receiver LVDS 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series FlatLink™
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/5
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 75LVDS82
Other Names 2156-SN75LVDS82DGGG4,TEXTISSN75LVDS82DGGG4
Standard Package 35
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261079-SN75LVDS82DGGG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS82DGGG4 CAD Model

Description

The SN75LVDS82DGGG4 is a high-performance, FlatLink™ transmitter from Texas Instruments, designed to meet the rigorous requirements of high-speed data transmission in a variety of digital applications. This device is part of the LVDS (Low Voltage Differential Signaling) family, offering a robust and efficient interface for point-to-point data communication.

Key Features

  • High Data Rate: The SN75LVDS82DGGG4 supports a significant data rate, making it suitable for applications requiring fast data transfer such as high-resolution video interfaces.
  • Low Power Consumption: Designed for efficiency, this transmitter operates with a minimal power draw, reducing the overall power consumption of the system it is integrated into.
  • Differential Signaling: LVDS technology ensures reduced electromagnetic interference (EMI) and crosstalk, providing a more stable and reliable data transmission even in electrically noisy environments.
  • Wide Operating Temperature Range: The device is built to perform reliably across a broad range of temperatures, making it suitable for industrial applications.
  • Compatibility: The SN75LVDS82DGGG4 is compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other standard LVDS devices.

Applications

This transmitter is ideal for driving data in applications such as:

  • High-resolution video displays and projectors
  • Flat panel display interfaces
  • High-speed digital copiers
  • Computer graphics displays
  • Telecommunications equipment

Product Specifications

The SN75LVDS82DGGG4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, ensuring a compact footprint for space-constrained applications. It operates over a supply voltage range that accommodates standard logic levels, and it is characterized for operation from -40°C to 85°C, providing a reliable solution for a wide range of environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LVDS82DGGG4 is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical applications where data integrity is paramount.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2444 $57.7108
15+ $6.7647 $101.4705
23+ $6.5533 $150.7259
32+ $6.3419 $202.9408
41+ $6.1305 $251.3505
55+ $5.4963 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess