EN
  • EN
  • DE

TMS320DM642AZNZ7

Part No TMS320DM642AZNZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 548-Pin FCBGA Tray / IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 055277-TMS320DM642AZNZ7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date August 02, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZNZ7 CAD Model

Description

The TMS320DM642AZNZ7 is a high-performance Digital Media Processor from Texas Instruments, designed to meet the intense processing needs of modern digital media applications. This processor is part of the TMS320DM64x™ DSP generation, which is well-known for its robust architecture, designed to handle complex digital signal processing tasks with ease.

At the heart of the TMS320DM642AZNZ7 lies a powerful core that operates at a frequency of up to 720 MHz. This enables the processor to deliver up to 5760 MIPS (Million Instructions Per Second), making it an ideal choice for applications requiring high-speed data processing, such as video and audio encoding/decoding, telecommunications, and image processing.

The device boasts a rich set of integrated peripherals, including a 10/100 Mb/s Ethernet MAC, an 8-channel DMA controller, and a variety of timers and serial interfaces. This integration reduces system costs and power consumption, while also simplifying the design process by minimizing the need for additional components.

The TMS320DM642AZNZ7 is optimized for video processing with its Video Port Interface (VPI), which supports a wide range of video formats and facilitates easy interfacing with external video data sources. Additionally, the processor's flexible memory interface supports SDRAM, Flash, and other types of memory, providing designers with the versatility to choose the best memory solutions for their specific applications.

Texas Instruments provides a comprehensive suite of development tools for the TMS320DM642AZNZ7, including software libraries and the Code Composer Studio™ integrated development environment. These tools, along with extensive documentation and support, simplify the development process and reduce time-to-market for products utilizing this advanced DSP.

With its blend of performance, integrated features, and development support, the TMS320DM642AZNZ7 from Texas Instruments represents a sophisticated solution for designers looking to push the boundaries of what's possible in digital media processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4380 $52.1900
12+ $8.5646 $102.7752
19+ $8.2969 $157.6411
25+ $8.0293 $200.7325
33+ $7.7616 $256.1328
44+ $6.9587 $306.1828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess