EN
  • EN
  • DE

TMS320DM640AZNZ4

Part No TMS320DM640AZNZ4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 213165-TMS320DM640AZNZ4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM640AZNZ4 CAD Model

Description

The Texas Instruments TMS320DM640AZNZ4 is a high-performance digital signal processor (DSP) from the TMS320DM64x series, designed to meet the rigorous demands of multimedia and communications applications. This advanced DSP is built on TI's innovative technology, which integrates a host of features to optimize processing efficiency and speed, making it an ideal choice for developers looking to push the boundaries of audio, video, and image processing.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM640AZNZ4 is a powerful DSP core that operates at a frequency of up to 720 MHz, delivering the computational power required for complex algorithms and high-speed data processing tasks.
  • Large On-Chip Memory: With integrated memory, including 256KB of RAM and 128KB of ROM, this DSP provides ample space for code and data, reducing the need for external memory components and simplifying system design.
  • Rich Peripheral Set: The device includes a variety of peripherals such as a video port interface, a 10/100 Mb/s Ethernet MAC, and a host of general-purpose I/Os, offering flexibility and connectivity options for a wide range of applications.
  • Advanced Video Processing: The TMS320DM640AZNZ4 is equipped with video processing capabilities that support multiple video standards, making it an excellent choice for applications like video conferencing, surveillance, and digital media adapters.
  • Energy-Efficient Operation: Despite its robust performance, the DSP is designed for low-power consumption, which is critical for portable and battery-powered devices.

Applications

The TMS320DM640AZNZ4 is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • High-Definition Video Processing
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Industrial Control Systems

With its combination of performance, integrated features, and energy efficiency, the Texas Instruments TMS320DM640AZNZ4 DSP is a powerful solution that enables developers to create sophisticated systems with reduced development time and cost.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess