EN
  • EN
  • DE

TMS320DM369ZCEDF

Part No TMS320DM369ZCEDF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA / DSP 16bit/32bit 432MHz 338-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 797393-TMS320DM369ZCEDF
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM369
Introduction Date April 06, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM369ZCEDF CAD Model

Description

Overview of TMS320DM369ZCEDF

The TMS320DM369ZCEDF is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demanding requirements of modern multimedia applications. This advanced SoC is part of the TMS320DM3x series, which is renowned for its efficient performance and low power consumption, making it an ideal choice for a wide range of industrial and consumer electronics products.

Key Features

  • Advanced Video Processing: The TMS320DM369ZCEDF is equipped with a powerful video processing engine that supports a variety of codecs, including H.264, MPEG-4, and MJPEG. This allows for high-quality video playback and recording, making it suitable for applications such as digital video recorders, IP cameras, and video conferencing systems.
  • High-Performance ARM Core: At the heart of the SoC is an ARM Cortex-A8 processor core that can run up to 432 MHz, providing ample processing power for complex multimedia tasks and general-purpose computing.
  • Integrated Peripherals: The chip includes a range of integrated peripherals, such as a high-definition video processing subsystem, an audio processing unit, and a host of connectivity options including USB 2.0, Ethernet, and memory interfaces.
  • Power Efficiency: Designed with power-sensitive applications in mind, the TMS320DM369ZCEDF features several power-saving modes and techniques to minimize power consumption without sacrificing performance.

Applications

The versatile nature of the TMS320DM369ZCEDF makes it suitable for a diverse array of applications. It excels in scenarios that require real-time video processing, such as:

  • Security Surveillance Systems
  • Portable Media Players
  • Automotive Infotainment
  • Home Automation and Control Panels
  • Medical Imaging Devices

Development Support

Developers working with the TMS320DM369ZCEDF benefit from Texas Instruments' extensive support network, including software development kits (SDKs), reference designs, and technical documentation. This ecosystem of resources helps to reduce development time and ensures rapid deployment of products to market.

In summary, the TMS320DM369ZCEDF is a sophisticated and versatile SoC that provides an optimal balance of performance and power efficiency, making it an excellent choice for developers looking to create cutting-edge multimedia products.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8861 $70.8861
2+ $58.1630 $116.3260
3+ $56.3454 $169.0362
4+ $54.5278 $218.1112
5+ $52.7102 $263.5510
7+ $47.2574 $330.8018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess