EN
  • EN
  • DE

TMS320DM368ZCEF

Part No TMS320DM368ZCEF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16bit/32bit 432MHz 338-Pin NFBGA Tray / IC DGTL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 213164-TMS320DM368ZCEF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320DM368
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM368ZCEF CAD Model

Description

The TMS320DM368ZCEF is a highly-integrated digital media processor from Texas Instruments, a leader in semiconductor design and manufacturing. This processor is part of the TMS320DM3x generation of digital media devices that are designed to meet the demanding requirements of high-performance audio and video applications.

At the heart of the TMS320DM368ZCEF is a powerful Digital Signal Processor (DSP) core, capable of delivering up to 432 MHz of processing power. This makes it suitable for a wide range of multimedia applications, including digital video cameras, IP network cameras, digital photo frames, and video conferencing systems.

The processor boasts an array of features that enable high-quality video processing. It supports full HD 1080p video encoding and decoding with H.264 compression, ensuring that video streams are of the highest clarity while maintaining efficient bandwidth usage. Additionally, the TMS320DM368ZCEF provides support for multiple audio and video codecs, giving developers the flexibility to work with various media formats.

For connectivity, this digital media processor includes a range of interfaces such as HDMI, USB 2.0, and Ethernet MAC, which allows for seamless integration with other components and peripherals. The inclusion of an integrated Image Signal Processor (ISP) facilitates direct connection to camera sensors, simplifying system design and reducing the overall bill of materials for product development.

Developers will appreciate the extensive support provided by Texas Instruments through their comprehensive software development kits (SDKs) and design resources. These tools help to accelerate development cycles and bring products to market faster. The TMS320DM368ZCEF is also designed to be energy-efficient, making it an ideal choice for portable and power-sensitive applications.

Overall, the Texas Instruments TMS320DM368ZCEF offers a blend of high performance, advanced features, and ease of integration, making it a top choice for developers looking to create cutting-edge digital media products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3387 $70.3387
2+ $57.7138 $115.4276
3+ $55.9102 $167.7306
4+ $54.1067 $216.4268
5+ $52.3031 $261.5155
7+ $46.8925 $328.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess