EN
  • EN
  • DE

TMS320DM368ZCED

Part No TMS320DM368ZCED
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 373850-TMS320DM368ZCED
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM368ZCED CAD Model

Description

The TMS320DM368ZCED is a highly-integrated, efficient digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This powerful processor is part of TI's TMS320DM3x generation of digital media devices, which are known for their robust performance and low power consumption.

Key Features

  • High-Performance Digital Media Processing: With a core clock speed of up to 432 MHz, the TMS320DM368ZCED is capable of handling complex video and image processing tasks with ease.
  • HD Video Capabilities: It supports high-definition (HD) video encoding and decoding, making it ideal for applications such as security cameras, digital video recorders, and video conferencing systems.
  • DaVinci™ Technology: Equipped with TI's advanced DaVinci™ video technology, this processor delivers exceptional image quality and video performance.
  • Integrated Peripherals: The SoC includes a rich set of peripherals such as USB 2.0, Ethernet MAC, MMC/SD card interface, and more, providing a versatile platform for connectivity and data transfer.
  • Energy Efficiency: Designed with power-sensitive applications in mind, the TMS320DM368ZCED offers low-power operation without sacrificing performance.

Applications

The versatility of the TMS320DM368ZCED makes it suitable for a wide range of applications, including:

  • IP Network Cameras
  • Digital Video Recorders (DVRs)
  • Video Conferencing Systems
  • Home Automation and Security Systems
  • Portable Media Players

Development Support

Developers can take advantage of TI's comprehensive suite of tools for the TMS320DM368ZCED, which includes development boards, software development kits (SDKs), and a supportive community of developers. With these resources, engineers can rapidly develop and deploy their multimedia applications.

In conclusion, the Texas Instruments TMS320DM368ZCED is a sophisticated digital media processor that provides a scalable, cost-effective solution for a variety of high-performance multimedia applications. Its advanced features and support infrastructure make it an ideal choice for developers looking to push the boundaries of digital media technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.7447 $62.7447
2+ $51.4828 $102.9656
4+ $49.8740 $199.4960
5+ $48.2651 $241.3255
6+ $46.6563 $279.9378
8+ $41.8298 $334.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess