EN
  • EN
  • DE

MSP430F110IDW

Part No MSP430F110IDW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals POR, PWM, WDT
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 128B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1227255-MSP430F110IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F110
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSP430F110IDW CAD Model

Description

The Texas Instruments MSP430F110IDW is a powerful and versatile microcontroller that serves as an integral part of various embedded systems. This microcontroller is part of the MSP430 family, which is renowned for its low-power consumption and high-performance capabilities, making it an ideal choice for battery-powered and portable applications.

Key Features:

  • 16-bit RISC Architecture: The MSP430F110IDW operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables efficient processing and fast execution of instructions, which is crucial for time-sensitive applications.
  • Low Power Consumption: Designed with Texas Instruments' unique low-power design techniques, this microcontroller supports multiple power-saving modes, allowing for extended battery life in portable devices.
  • Integrated Digital and Analog Peripherals: It includes a range of built-in peripherals such as digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a watchdog timer, which simplify design and reduce the need for external components.
  • Flexible Clock System: The MSP430F110IDW features a versatile clock system that supports a variety of clock sources and allows for dynamic clock management, which is essential for balancing power consumption with processing demands.
  • In-System Programmable Flash Memory: With 8KB of in-system programmable flash memory, this microcontroller offers ample space for application code and provides the convenience of in-field firmware updates.
  • Serial Communication: Equipped with a serial communication interface that supports SPI and I2C, enabling easy communication with other microcontrollers, sensors, and peripherals.

Applications:

The MSP430F110IDW is versatile enough to fit a wide range of applications, including but not limited to:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Low-power sensor networks
  • Energy harvesting applications

With its robust feature set and low-power operation, the Texas Instruments MSP430F110IDW microcontroller is a smart choice for designers who require a balance between performance and energy efficiency in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess