EN
  • EN
  • DE

TMS320DM365ZCE

Part No TMS320DM365ZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 216MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 373844-TMS320DM365ZCE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCE CAD Model

Description

The TMS320DM365ZCE is a highly integrated, efficient, System-on-Chip (SoC) digital media processor from Texas Instruments. Designed to meet the rigorous demands of modern multimedia applications, this processor is built on TI's advanced DaVinci™ technology, offering a perfect blend of performance, power efficiency, and cutting-edge features.

Key Features

  • High-Performance Processing: At the core of the TMS320DM365ZCE is a powerful ARM926EJ-S core running at up to 300MHz, coupled with a C64x+ DSP core that can reach speeds of up to 432MHz. This dual-core architecture enables the processor to handle complex tasks with ease, making it ideal for applications such as digital video recorders, IP cameras, and portable media players.
  • Enhanced Multimedia Capabilities: The processor boasts a rich set of multimedia features, including support for high-definition (HD) video encoding/decoding, image processing accelerators, and audio processing. It can effortlessly manage multiple streams of 1080p H.264 video, ensuring high-quality playback and recording.
  • Integrated Peripherals: TMS320DM365ZCE comes with a variety of built-in peripherals, such as USB 2.0, Ethernet MAC, MMC/SD card interface, and more, which simplify system design and reduce the overall bill of materials.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM365ZCE incorporates several power-saving features, making it suitable for battery-powered devices where longevity is crucial.
  • Software Support: Texas Instruments provides a comprehensive software development kit (SDK) for the TMS320DM365ZCE, which includes a range of tools, libraries, and documentation to accelerate the development process and reduce time-to-market.

Applications

The versatility of the TMS320DM365ZCE allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-definition IP network cameras
  • Video conferencing systems
  • Home and professional digital video recorders
  • Intelligent video analytics
  • Portable media players and personal multimedia devices

In summary, the TMS320DM365ZCE from Texas Instruments is a robust digital media processor that offers developers the ability to create sophisticated multimedia products with high performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0495 $63.1485
6+ $17.2714 $103.6284
9+ $16.7316 $150.5844
13+ $16.1919 $210.4947
16+ $15.6522 $250.4352
22+ $14.0330 $308.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess