EN
  • EN
  • DE

TMS320C82GGP60

Part No TMS320C82GGP60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC MIMD DSP 352-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 84kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 352-PBGA (35x35)
Win Source Part Number 055272-TMS320C82GGP60
Popularity Medium
Supply and Demand Status Balance
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian TMS320C82GGP60 CAD Model

Description

The TMS320C82GGP60 is a high-performance, programmable digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computational capabilities and versatility in handling complex signal processing tasks. This DSP is part of the TMS320 series, which is widely recognized for its robust architecture designed to cater to the demanding requirements of real-time signal processing applications.

Key Features:

  • Architecture: The TMS320C82GGP60 boasts a dual-core architecture, consisting of one master processor (MP) and one parallel processor (PP). This unique configuration enables efficient parallel processing, making it ideal for multitasking and handling concurrent operations.
  • Clock Speed: Operating at a frequency of up to 60MHz, this DSP provides a balance of speed and power efficiency, ensuring that applications run smoothly and responsively.
  • Memory: It comes equipped with integrated memory, which includes on-chip RAM to facilitate rapid data access and processing. This internal memory is optimized for high-speed operations and is critical for minimizing system latency.
  • Performance: The TMS320C82GGP60 delivers exceptional performance, with the capability to execute up to 480 million floating-point operations per second (MFLOPS). This level of performance is essential for applications requiring intensive computation, such as image and video processing, telecommunications, and digital control systems.
  • I/O Ports: A comprehensive set of input/output ports provides the flexibility needed to interface with a variety of peripherals and external devices, enhancing the DSP's applicability across multiple domains.
  • Power Management: Advanced power management features are integrated to reduce power consumption during idle or low-activity periods, contributing to the overall energy efficiency of the system.

Applications:

The TMS320C82GGP60 is suited for a wide range of applications, including but not limited to:

  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation
  • High-definition video processing
  • 3D graphics rendering
  • Wireless communication systems

With its robust feature set and powerful processing capabilities, the TMS320C82GGP60 from Texas Instruments stands as an excellent choice for developers and engineers seeking a reliable DSP solution to tackle the most demanding signal processing challenges.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess