EN
  • EN
  • DE

CM1219-02S7

Part No CM1219-02S7
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Trans Voltage Suppressor Diode, / 16V Clamp 9.37A (8/20μs) Ipp Tvs Diode Surface Mount SOT-563
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 6.8V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 16V
Current - Peak Pulse (10/1000µs) 9.37A (8/20µs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Standard Package 2,694 pcs
Win Source Part Number 579302-CM1219-02S7
Ultra Librarian 3D Model Ultra Librarian CM1219-02S7 CAD Model

Description

The CM1219-02S7 from ON Semiconductor is a highly efficient and robust ESD protection device designed to shield sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This small-footprint component is ideal for space-constrained applications where maintaining signal integrity is paramount.

Key Features

  • ESD Protection: Complies with the IEC61000-4-2 standard, providing excellent protection against ESD events up to ±15kV (air and contact discharge).
  • Low Capacitance: Features ultra-low capacitance (typically 0.6pF), making it suitable for high-speed data lines without compromising signal quality.
  • Low Clamping Voltage: The device offers a very low dynamic resistance and clamping voltage, ensuring better protection for sensitive circuits.
  • Small Package: Comes in a compact, lead-free, SOT-23-3 package, which is ideal for portable electronics where board space is at a premium.
  • Bi-Directional: Provides bi-directional protection, which simplifies circuit design and reduces component count.

Applications

The CM1219-02S7 is versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Electronics
  • USB Interfaces and Peripherals
  • Computer Ports
  • Digital Cameras
  • MP3 Players

Technical Specifications

Parameter Value
ESD Protection Level ±15kV
Capacitance 0.6pF
Package Type SOT-23-3
Operating Temperature -40°C to +85°C
Dynamic Resistance Low

The CM1219-02S7 by ON Semiconductor is a testament to the company's commitment to providing cutting-edge protection technology that meets the rigorous demands of modern electronics. With its exceptional ESD protection capabilities, low capacitance, and small form factor, this component stands out as a superior choice for safeguarding high-speed data lines in a multitude of devices.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess