The MAX5973BETL+ is a high-performance, integrated IEEE 802.3at-compliant Power over Ethernet (PoE) powered device (PD) interface and current-mode PWM controller from Maxim Integrated. This advanced component is designed to simplify the implementation of PoE functionality in devices such as wireless access points, IP cameras, and VoIP phones, allowing them to receive power along with data over a single Ethernet cable.
Key Features
- IEEE 802.3at Compliance: The MAX5973BETL+ adheres to the stringent requirements of the IEEE 802.3at standard, ensuring compatibility with PoE+ power sourcing equipment (PSE).
- Integrated PWM Controller: Features an internal current-mode PWM controller, reducing external component count and simplifying circuit design.
- Wide Input Voltage Range: Supports a broad input voltage range from 9V to 57V, accommodating various applications and power levels.
- High Efficiency: Optimized for high efficiency, which helps reduce power loss and improve overall system reliability.
- Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the device under abnormal conditions.
- Adjustable Output: The output voltage can be adjusted to suit specific application requirements, providing design flexibility.
- Compact Package: Comes in a small, lead-free, 16-pin TQFN package, minimizing PCB footprint.
Applications
The MAX5973BETL+ is ideal for a variety of applications that require PoE capabilities. It is commonly used in:
- Wireless Access Points
- IP Security Cameras
- VoIP Phones
- Network Routers and Switches
- Industrial Control Systems
Conclusion
With its combination of advanced features and compliance with the latest PoE standards, the MAX5973BETL+ from Maxim Integrated is a powerful solution for designers looking to incorporate PoE functionality into their products. Its integrated PWM controller, wide input voltage range, and comprehensive protection features make it a versatile and reliable choice for a wide range of applications.