EN
  • EN
  • DE

TMS320C80GF50

Part No TMS320C80GF50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C8x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Parallel
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 98kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Style Through Hole
Package 305-BFCPGA
Manufacturer Package 305-CPGA (47.25x47.25)
Win Source Part Number 1271172-TMS320C80GF50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C80
Introduction Date July 01, 1994
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C80GF50 CAD Model

Description

The TMS320C80GF50, part of the MVP (Multimedia Video Processor) series from Texas Instruments, is a pioneering piece of technology designed to handle complex multimedia processing tasks with unparalleled efficiency and speed. This processor is specifically engineered to meet the high demands of video and graphics processing in a wide range of applications, including professional video editing, 3D rendering, and advanced digital signal processing.

Key Features

  • High-Performance Architecture: With its advanced architecture, the TMS320C80GF50 integrates multiple processing units, including a master processor and four parallel vector processors, enabling it to perform multiple operations simultaneously.
  • Optimized for Multimedia: The processor is optimized for video and graphics applications, providing specialized instructions for tasks such as image compositing, 3D transformations, and video encoding/decoding.
  • Scalable Processing Power: The TMS320C80GF50 is designed to scale its processing power according to the complexity of the task, ensuring efficient use of resources and energy.
  • High-Speed Connectivity: With a range of high-speed interfaces, this processor can easily communicate with other components in a system, allowing for rapid data transfer and system integration.

Applications

The versatility of the TMS320C80GF50 makes it suitable for a variety of high-end applications, including:

  • Professional Video Editing Suites
  • Virtual Reality Platforms
  • Advanced Digital Signal Processing Systems
  • High-Definition Video Conferencing
  • Real-Time 3D Rendering Solutions

Technical Specifications

The TMS320C80GF50 boasts a robust set of technical specifications designed to deliver exceptional performance:

  • Multiple Integrated CPUs for Parallel Processing
  • High-Speed I/O Ports for Fast Data Transfer
  • On-Chip Memory for Efficient Data Management
  • Extensive Support for Multimedia Instruction Sets

With its combination of speed, power, and multimedia processing capabilities, the TMS320C80GF50 from Texas Instruments represents a significant leap forward in the field of video processing technology. It is a prime choice for developers and engineers looking to push the boundaries of what's possible in multimedia applications.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess