EN
  • EN
  • DE

TMS320C6747DZKBA3

Part No TMS320C6747DZKBA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 083297-TMS320C6747DZKBA3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6747DZKBA3 CAD Model

Description

Texas Instruments TMS320C6747DZKBA3 Digital Signal Processor

The TMS320C6747DZKBA3 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for applications that demand efficient, high-speed digital signal processing capabilities. This powerful DSP is part of TI's TMS320C674x DSP family, which is well-known for its blend of fixed and floating-point capabilities, making it suitable for a wide range of applications including audio, industrial, medical, and communications.

The TMS320C6747DZKBA3 features a core that operates at a frequency of up to 300 MHz, providing up to 2400 MIPS (Million Instructions Per Second). This performance level makes it an ideal choice for applications requiring intensive signal processing tasks such as audio processing, image and video analytics, and sophisticated control algorithms.

With its 32-bit fixed-point and 64-bit floating-point precision, the TMS320C6747DZKBA3 ensures accuracy and dynamic range in computation-intensive applications. The DSP is equipped with a rich set of peripherals, including a high-speed USB 2.0 interface, an ATA/ATAPI interface, a memory interface for DDR2 and mDDR, and an enhanced direct memory access (EDMA) controller for efficient data movement.

One of the key features of the TMS320C6747DZKBA3 is its integrated memory. The device comes with 64KB of L1 RAM, 256KB of L2 RAM, and an additional 128KB of on-chip ROM. This integrated memory architecture helps to reduce system costs and improve performance by minimizing external memory accesses.

Developers can take advantage of the robust software development tools provided by Texas Instruments, including the Code Composer Studio integrated development environment (IDE) and a comprehensive suite of software libraries. These tools facilitate rapid development and debugging, allowing engineers to bring their products to market faster.

The TMS320C6747DZKBA3 is housed in a 256-ball MicroStar BGA package, providing a compact footprint for space-constrained applications. Its low-power consumption also makes it an excellent choice for portable and battery-powered devices, where power efficiency is crucial.

In summary, the TMS320C6747DZKBA3 from Texas Instruments is a versatile and powerful DSP that combines high processing power, precision, and a rich set of features, making it an optimal solution for a variety of demanding signal processing applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess