EN
  • EN
  • DE

EKT-LM3S9D90

Part No EKT-LM3S9D90
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9D90 EVAL BRD / LM3S9D90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9D90
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Base Product Number LM3S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342352-EKT-LM3S9D90
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S9D90 CAD Model

Description

Product Overview: Texas Instruments EKT-LM3S9D90

The EKT-LM3S9D90 is a high-performance microcontroller product offered by Texas Instruments, renowned for its advanced features and robust capabilities. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for professionals seeking reliability and efficiency in their embedded systems.

Key Features

  • Core: The EKT-LM3S9D90 is built around an ARM Cortex-M3 processor, which operates at speeds up to 100 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with a substantial memory capacity, including 256KB of Flash memory and 96KB of SRAM, allowing for sophisticated program and data storage.
  • Connectivity: With a variety of communication interfaces such as I2C, SPI, UARTs, and CAN, this microcontroller ensures versatile connectivity options for a broad range of peripherals and devices.
  • GPIO: The device boasts an array of General-Purpose Input/Output (GPIO) pins, providing ample flexibility for interfacing with external circuits and sensors.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM capability, make it suitable for precise control applications like motor control and real-time event management.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.

Applications

The EKT-LM3S9D90 microcontroller is a versatile component that can be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

Support and Resources

Texas Instruments provides comprehensive support for the EKT-LM3S9D90 with a wide range of development tools, software libraries, and documentation to assist engineers in the development process. This support ensures a smooth integration of the microcontroller into various projects, significantly reducing development time and effort.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess