EN
  • EN
  • DE

ISO6720BQDRQ1

Part No ISO6720BQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description IC ISOLATION / General Purpose Digital Isolator 3000Vrms 2 Channel 50Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO6720
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352799-ISO6720BQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6720BQDRQ1 CAD Model

Description

Product Overview: ISO6720BQDRQ1 from Texas Instruments

The ISO6720BQDRQ1 is a robust, high-performance digital isolator designed by Texas Instruments to cater to the stringent requirements of automotive and industrial applications. This advanced component is part of Texas Instruments' extensive portfolio of isolation products that emphasize reliability, signal integrity, and protection for sensitive circuits.

Key Features

  • High Isolation Voltage: The ISO6720BQDRQ1 is capable of providing an isolation voltage of 3000 VRMS for 1 minute, ensuring that electronic components are protected from high voltage transients and maintaining the integrity of data signals across the isolation barrier.
  • Robust Electromagnetic Compatibility (EMC): Engineered with a focus on EMC performance, this device features low emissions and high immunity to electrical noise, making it suitable for harsh electrical environments.
  • High Data Rates: It supports data rates up to 25 Mbps, enabling fast and reliable data transfer for real-time applications.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C makes it ideal for automotive and industrial applications that require operation under extreme conditions.
  • Fail-Safe Design: In the event of input power or signal loss, the device ensures a fail-safe output, driving outputs to a known state and preventing undefined system operation.

Applications

The ISO6720BQDRQ1 is specifically designed for use in applications where data integrity and isolation are critical. It is commonly used in:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver Assistance Systems (ADAS), and In-Vehicle Infotainment (IVI)
  • Industrial automation systems including Programmable Logic Controllers (PLCs), sensors, and actuators
  • Medical equipment where patient safety and equipment reliability are paramount

Quality and Reliability

As with all Texas Instruments products, the ISO6720BQDRQ1 is manufactured to the highest quality standards. The device is AEC-Q100 qualified, ensuring automotive-grade reliability and performance. Additionally, it is provided in a SOIC-16 package, which is both space-efficient and easy to integrate into a variety of circuit designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9167 $52.5006
42+ $2.3932 $100.5144
65+ $2.3184 $150.6960
90+ $2.2436 $201.9240
116+ $2.1689 $251.5924
155+ $1.9445 $301.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess