EN
  • EN
  • DE

TMS320C6746BZCE3

Part No TMS320C6746BZCE3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C674x
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory ROM (1.088MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V, 1.30V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Base Product Number TMS320
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900461-TMS320C6746BZCE3
Ultra Librarian 3D Model Ultra Librarian TMS320C6746BZCE3 CAD Model

Description

The TMS320C6746BZCE3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications, including industrial, medical, audio, and communications. This processor is part of the TMS320C674x family, which is known for its low-power consumption and integrated peripherals that enhance its functionality.

At the heart of the TMS320C6746BZCE3 is a powerful core that combines the features of a DSP and a reduced instruction set computing (RISC) processor, allowing it to execute both high-level language and DSP algorithms efficiently. This dual-core architecture enables the processor to handle complex signal processing tasks while maintaining real-time performance.

With a clock speed of up to 375 MHz, the TMS320C6746BZCE3 offers developers a robust platform for designing applications that require fast data processing and precise control. It also features a 32-bit external memory interface, providing ample space for code and data storage. The device supports a variety of external memory types, including DDR2, mDDR, and SDRAM, allowing for flexible system design.

The integrated peripherals of the TMS320C6746BZCE3 include a high-speed USB 2.0 interface, an Ethernet MAC, and multiple serial ports, which facilitate connectivity and data transfer with other devices. Additionally, the DSP is equipped with an enhanced direct memory access (EDMA) controller that streamlines data movement between peripherals and memory, reducing CPU overhead and improving system throughput.

In terms of audio processing, the TMS320C6746BZCE3 shines with its ability to handle complex algorithms such as echo cancellation, audio encoding/decoding, and multi-channel audio processing. The device's programmable high-performance audio serial ports make it an ideal choice for professional audio equipment and consumer electronics.

The TMS320C6746BZCE3 is available in a 256-ball BGA package, offering a compact footprint for space-constrained applications. Its extended temperature range also makes it suitable for industrial environments. With its combination of performance, low power consumption, and integrated features, the TMS320C6746BZCE3 from Texas Instruments is a versatile DSP that meets the needs of a wide array of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess