EN
  • EN
  • DE

SI9730ABY-T1-E3

Part No SI9730ABY-T1-E3
Manufacturer Vishay
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 2CELL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Multi-Function Controller IC Lithium Ion 8-SOIC
Manufacturer Vishay
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SI9730
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933759-SI9730ABY-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI9730ABY-T1-E3 CAD Model

Description

The Vishay SI9730ABY-T1-E3 is a battery multi-function controller IC lithium ion 8-SOIC with a package of reel - TR.

  • Manufacturer: Vishay
  • Type: Battery multi-function controller IC
  • Battery Type: Lithium ion
  • Package: 8-SOIC, reel - TR
  • Mounting: Surface mount technology
  • Status: Obsolete
  • Operating Temperature Range: -25°C ~ 85°C (TA)
  • Popularity: High
  • Supply and Demand Status: Balance
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Quantity per Package: 2500
  • REACH: Unaffected
  • HTSUS: 8542.31.0001

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess