EN
  • EN
  • DE

TMS320C6743DPTP3

Part No TMS320C6743DPTP3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 176HLQFP / DSP Fixed-Point/Floating-Point 32bit 300MHz 2400MIPS 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797372-TMS320C6743DPTP3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6743
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6743DPTP3 CAD Model

Description

Introducing the TMS320C6743DPTP3 from Texas Instruments

The TMS320C6743DPTP3 is a high-performance, low-power digital signal processor (DSP) brought to you by Texas Instruments (TI), a global semiconductor company that designs and manufactures embedded processors and analog integrated circuits. This particular DSP is part of the TMS320C674x DSP family and is designed to meet the intense processing needs of modern embedded audio and industrial applications.

Key Features:

  • Advanced Signal Processing: The TMS320C6743DPTP3 boasts a fixed and floating-point architecture that can run at a clock speed of up to 300 MHz, providing up to 2400 MIPS (Million Instructions Per Second). This capability allows for efficient execution of advanced algorithms and signal processing tasks.
  • On-chip Memory: It comes with integrated memory, including 256KB of RAM and 64KB of ROM, which facilitates quick access to data and instructions, enhancing overall system performance.
  • Rich Peripherals: This DSP includes a variety of peripherals such as USB 2.0, I2C, McASP (Multichannel Audio Serial Port), and UART interfaces, which provide excellent connectivity options for a wide range of applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the TMS320C6743DPTP3 offers a low-power consumption profile, making it suitable for portable and battery-operated devices.

Applications:

The versatility of the TMS320C6743DPTP3 allows it to be used in a multitude of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Medical imaging devices
  • Communication infrastructure
  • Instrumentation and analytics

Design Support:

TI provides comprehensive design support for the TMS320C6743DPTP3, including detailed datasheets, technical documentation, and a suite of development tools. The DSP also benefits from an extensive ecosystem of software libraries and modules, which accelerates development time and helps engineers bring their products to market faster.

In conclusion, the TMS320C6743DPTP3 DSP is a powerful solution for developers looking to integrate advanced signal processing capabilities into their products with the backing of Texas Instruments' renowned reliability and support.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0772 $69.2316
6+ $18.9352 $113.6112
9+ $18.3435 $165.0915
12+ $17.7517 $213.0204
15+ $17.1600 $257.4000
20+ $15.3848 $307.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess