EN
  • EN
  • DE

TMS320C6742EZWTA2

Part No TMS320C6742EZWTA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 16bit 200MHz 1600MIPS 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797371-TMS320C6742EZWTA2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6742
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6742EZWTA2 CAD Model

Description

The TMS320C6742EZWTA2 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI) that is part of the TMS320C674x DSP family. This family is known for its optimal blend of the real-time signal processing capabilities of DSPs with the functionality of a microcontroller (MCU). The TMS320C6742EZWTA2 is designed to meet the demands of a wide range of applications, including industrial, medical, audio, and communication applications.

This processor is built on a 32/64-bit architecture and operates at a frequency of up to 456 MHz, providing up to 3656 MIPS (Million Instructions Per Second). It is equipped with a robust set of peripherals, including a variety of serial ports, and supports a wide range of interfaces, which makes it highly versatile for system integration.

The TMS320C6742EZWTA2 features a fixed-point and floating-point processing unit, which makes it capable of executing both high-precision arithmetic and complex algorithms efficiently. This dual capability is particularly beneficial for applications that require a mix of basic and advanced mathematical computations.

One of the key advantages of the TMS320C6742EZWTA2 is its power efficiency. The device is designed with several power-saving modes, allowing developers to balance between performance and power consumption, thereby extending the battery life of portable devices.

Moreover, the TMS320C6742EZWTA2 comes with an extensive set of development tools and software support from TI, which includes the Code Composer Studio integrated development environment (IDE), DSP/BIOS, optimized DSP libraries, and reference designs. This support significantly reduces development time and helps engineers to bring their products to market faster.

In summary, the TMS320C6742EZWTA2 from Texas Instruments is a powerful DSP that offers an excellent balance of processing power, energy efficiency, and ease of use. It is an ideal choice for developers looking to create advanced digital signal processing systems with stringent power and space constraints.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1311 $57.3933
7+ $15.6974 $109.8818
10+ $15.2068 $152.0680
14+ $14.7163 $206.0282
18+ $14.2257 $256.0626
24+ $12.7541 $306.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess