EN
  • EN
  • DE

TMS320C6726BRFP266

Part No TMS320C6726BRFP266
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 266MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 1271145-TMS320C6726BRFP266
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6726B
Introduction Date December 14, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6726BRFP266 CAD Model

Description

Overview of TMS320C6726BRFP266

The TMS320C6726BRFP266 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computing power and efficiency. This DSP is a member of the TMS320C67x DSP family, which is based on the advanced VelociTI.2 architecture that provides significant improvements in performance over previous generations.

Key Features

  • High-Speed Processing: With a clock speed of 266 MHz, the TMS320C6726BRFP266 delivers powerful processing capabilities suitable for a wide range of demanding applications.
  • Large On-Chip Memory: It includes integrated memory, featuring 256 KB of RAM, which allows for efficient data management and high-speed operations.
  • Advanced Architecture: The VelociTI.2 architecture enhances parallelism and throughput, enabling the processor to handle complex algorithms with ease.
  • Peripheral Integration: This DSP comes with a variety of integrated peripherals, such as a multichannel buffered serial port (McBSP), a high-resolution timer, and a host port interface, which facilitate flexible system designs and reduce the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, the TMS320C6726BRFP266 offers power management features that help minimize power consumption without compromising performance.

Applications

The TMS320C6726BRFP266 is ideal for a multitude of applications, including:

  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Telecommunications infrastructure

Package and Quality

Encased in a 176-pin BGA (Ball Grid Array) package, the TMS320C6726BRFP266 ensures a compact footprint and reliable connectivity. Texas Instruments is committed to high-quality standards, and this DSP is no exception, meeting stringent requirements for performance and reliability.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documents, development tools, and software libraries, which facilitate the integration and use of the TMS320C6726BRFP266 in various applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2142 $76.4284
4+ $31.3552 $125.4208
5+ $30.3754 $151.8770
7+ $29.3955 $205.7685
9+ $28.4157 $255.7413
12+ $25.4761 $305.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess