EN
  • EN
  • DE

TMS320C6713BZDP300

Part No TMS320C6713BZDP300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 300MHz 1800MIPS 272-Pin BGA Tray / IC DSP FLOATING-POINT 272-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 033277-TMS320C6713BZDP300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6713
Introduction Date March 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BZDP300 CAD Model

Description

Texas Instruments TMS320C6713BZDP300 Digital Signal Processor

The TMS320C6713BZDP300 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional speed and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C67xx series, which is widely recognized for its use in a variety of applications, including audio processing, telecommunications, industrial control, and biometric analysis.

Core Features:

  • High-Speed Performance: With a 300 MHz clock rate, the TMS320C6713BZDP300 delivers an impressive level of processing power, making it suitable for multitasking environments and time-critical applications.
  • Advanced VelociTI Architecture: This DSP incorporates Texas Instruments' advanced VelociTI VLIW architecture, which allows for the execution of multiple instructions in parallel, significantly increasing the overall processing throughput.
  • Large On-Chip Memory: Equipped with integrated memory, including 256KB of on-chip RAM and 64KB of on-chip ROM, the TMS320C6713BZDP300 minimizes the need for external memory components, leading to reduced system costs and complexity.
  • Extended Precision: The DSP features a 32-bit floating-point processor that provides extended precision and dynamic range, making it ideal for applications that require high-accuracy calculations.

Connectivity and Expandability:

The TMS320C6713BZDP300 offers a range of connectivity options, including a host port interface, I2C bus, and McBSP (Multi-channel Buffered Serial Port), which support a variety of peripherals and enable easy integration into existing systems. Its expandable external memory interface allows for further scalability to meet the demands of more complex applications.

Energy Efficiency:

Despite its powerful performance capabilities, the TMS320C6713BZDP300 is designed with energy efficiency in mind. Its low-power consumption makes it suitable for portable and battery-operated devices where power management is crucial.

Applications:

With its robust feature set and high-speed processing capabilities, the TMS320C6713BZDP300 is an ideal choice for developers and engineers looking to create advanced digital signal processing solutions. Whether for professional audio equipment, medical imaging systems, or communication infrastructure, this DSP provides a reliable and efficient platform for innovation and product development.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,971 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess