EN
  • EN
  • DE

TMS320C6713BPYPA167

Part No TMS320C6713BPYPA167
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271139-TMS320C6713BPYPA167
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BPYPA167 CAD Model

Description

Texas Instruments TMS320C6713BPYPA167 Digital Signal Processor

The TMS320C6713BPYPA167 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding needs of complex, real-time signal processing applications. This powerful DSP is part of the TMS320C67x series, which is renowned for its high-speed processing capabilities and optimized architecture for digital signal processing tasks.

At the heart of the TMS320C6713BPYPA167 is a 32-bit fixed-point DSP core that can run at a clock speed of up to 167 MHz, delivering up to 167 million floating-point operations per second (MFLOPS). This level of performance makes the TMS320C6713BPYPA167 an ideal choice for applications such as audio processing, telecommunications, speech and image processing, medical imaging, and industrial control systems.

The device features a rich set of peripherals and interfaces that facilitate seamless integration into a variety of system designs. It includes a variety of memory interfaces, such as SDRAM and FLASH, and an array of communication ports like McBSP, I2C, and HPI (Host Port Interface), which allow for flexible and high-speed data transfer and connectivity with other system components.

For developers, Texas Instruments provides comprehensive support in the form of software development tools, including the Code Composer Studio IDE, which simplifies the process of writing, debugging, and optimizing DSP code. The TMS320C6713BPYPA167 also supports the use of high-level programming languages such as C and C++, which can significantly reduce development time and complexity.

With its low-power consumption and a variety of power-saving modes, the TMS320C6713BPYPA167 is not only powerful but also efficient. This makes it an environmentally friendly choice for energy-sensitive applications without compromising on performance.

In summary, the Texas Instruments TMS320C6713BPYPA167 DSP is a robust and versatile processor that offers exceptional speed and efficiency for a wide range of signal processing applications. Its combination of performance, connectivity, and support makes it a top choice for engineers and designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess