EN
  • EN
  • DE

TMS320C6712CGDP150

Part No TMS320C6712CGDP150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING PT DSP 272-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C67x
Package Tube
Product Status Obsolete
Type Floating Point
Interface McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating 0°C ~ 90°C
Mounting Type Surface Mount
Package / Case 272-BBGA
Supplier Device Package 272-BGA (27x27)
Base Product Number TMS320
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688449-TMS320C6712CGDP150
Ultra Librarian 3D Model Ultra Librarian TMS320C6712CGDP150 CAD Model

Description

Texas Instruments TMS320C6712CGDP150 DSP

The TMS320C6712CGDP150 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C67xx series, which is designed to meet the rigorous demands of high-precision signal processing applications. The TMS320C6712CGDP150 is ideal for a wide range of applications, including telecommunications, audio processing, industrial control systems, and digital image processing.

At the core of the TMS320C6712CGDP150 is a powerful floating-point processor capable of delivering up to 150 MHz of processing speed. This enables the DSP to execute complex mathematical algorithms and signal processing tasks with ease. With its optimized architecture, the device ensures low-power consumption while maintaining high performance, making it suitable for both portable and stationary applications.

The device is equipped with a rich set of peripherals and features that facilitate seamless integration into various system designs. It includes a large on-chip memory, which reduces the need for external memory components and simplifies system design. Additionally, the TMS320C6712CGDP150 offers flexible connectivity options, including a host port interface, I2C bus, and multiple serial ports.

One of the key advantages of the TMS320C6712CGDP150 is its programmability. Engineers can leverage TI's comprehensive software development tools to expedite the development process, from code writing and debugging to performance optimization. The support for high-level programming languages such as C and C++ allows for rapid prototyping and quicker time-to-market for products incorporating this DSP.

Overall, the TMS320C6712CGDP150 is a testament to Texas Instruments' commitment to providing advanced signal processing solutions that combine performance, power efficiency, and ease of use. Whether it's for audio enhancements, wireless communications, or real-time analytics, this DSP stands as a robust and reliable foundation for any system requiring intense computational capabilities.

Please note that this product, like all electronic components, should be handled with care and utilized within its specified operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess