EN
  • EN
  • DE

TMS320C6657CZH

Part No TMS320C6657CZH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed and Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 625FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 625-BFBGA, FCBGA
Supplier Device Package 625-FCBGA (21x21)
Family Part Number TMS320C6657
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271122-TMS320C6657CZH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6657CZH CAD Model

Description

Introducing the TMS320C6657CZH from Texas Instruments

The TMS320C6657CZH is a high-performance multicore digital signal processor (DSP) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This powerhouse of a processor is part of the TMS320C66x family of devices, which are known for their robust processing capabilities and efficiency in handling complex signal processing tasks.

Key Features:

  • Advanced Multicore Architecture: The TMS320C6657CZH features two C66x DSP cores, each running at a clock speed of up to 1.25GHz. This dual-core configuration allows for parallel processing, which dramatically improves performance when managing multiple tasks or processing large data sets.
  • Enhanced Signal Processing: With the integration of the C66x Fixed and Floating-Point Vector Processing Unit (VPU), this DSP excels in applications requiring high-precision calculations, such as advanced audio, telecommunications, and real-time analytics.
  • High-Speed Connectivity: Equipped with a variety of high-speed interfaces, including PCIe, Gigabit Ethernet, and Serial RapidIO, the TMS320C6657CZH ensures seamless data transfer and connectivity options for a wide range of applications.
  • Energy Efficiency: Despite its impressive performance capabilities, the TMS320C6657CZH is designed with energy efficiency in mind. It features multiple power domains and dynamic power scaling, allowing for reduced power consumption without sacrificing performance.
  • Extensive Memory Support: With integrated memory controllers, this DSP supports a range of external memory interfaces, including DDR3, DDR3L, and ECC memory, ensuring ample space for data storage and quick access to instructions and information.

Applications:

The TMS320C6657CZH is versatile and can be used in a myriad of applications. It is particularly well-suited for:

  • High-end audio and video processing
  • Medical imaging systems
  • Wireless infrastructure (e.g., baseband processing)
  • Mission-critical defense systems
  • Industrial automation and control

With its robust set of features and capabilities, the TMS320C6657CZH from Texas Instruments is an ideal solution for developers and engineers looking to push the boundaries of digital signal processing and achieve new levels of performance and efficiency in their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7180 $101.7180
2+ $98.4368 $196.8736
3+ $95.1556 $285.4668
4+ $85.3119 $341.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess