EN
  • EN
  • DE

TMS320C6655CZHA25

Part No TMS320C6655CZHA25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 625FCBGA / DSP Fixed-Point/Floating-Point 16bit 1.25GHz 10000MIPS 625-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 797351-TMS320C6655CZHA25
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6655
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6655CZHA25 CAD Model

Description

Introducing the TMS320C6655CZHA25 from Texas Instruments

The TMS320C6655CZHA25 is a high-performance fixed/floating-point digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern embedded applications. This powerful DSP is part of TI's KeyStone multicore architecture, which integrates the C66x CorePac DSP core, and is optimized for applications that require high levels of signal processing performance and data throughput.

Core Features

  • Advanced DSP Core: The device features a C66x DSP core running at 1.25 GHz, providing up to 10 GHz of raw DSP processing power when using all eight cores in a multicore configuration.
  • High-Performance Computing: With support for both fixed and floating-point arithmetic, this DSP is capable of handling a wide range of computational tasks with ease, making it ideal for applications in wireless infrastructure, imaging, medical, and industrial markets.
  • Integrated Memory: It comes with integrated memory controllers for enhanced performance, including a 32-bit DDR3/DDR3L memory controller and ample on-chip memory for efficient data management.
  • Rich Peripheral Set: The TMS320C6655CZHA25 includes a variety of peripherals such as high-speed interfaces like PCIe and SGMII, ensuring seamless integration with other components in system designs.

Energy Efficiency

Despite its robust performance capabilities, the TMS320C6655CZHA25 is designed with energy efficiency in mind. TI's advanced process technology enables low-power operation without sacrificing performance, making it suitable for power-sensitive applications.

Easy Integration

Integration is simplified with comprehensive development tools and software support provided by Texas Instruments. This includes an optimized C compiler, a robust set of development tools, and a rich ecosystem of software libraries and SDKs. These resources help to reduce development time and allow designers to focus on creating innovative products.

Applications

With its powerful processing capabilities and efficient operation, the TMS320C6655CZHA25 is an excellent choice for a variety of applications, including but not limited to:

  • Wireless base stations
  • Remote radio heads
  • Medical imaging systems
  • Test and measurement equipment
  • Industrial control and automation systems

Overall, the TMS320C6655CZHA25 from Texas Instruments is a versatile and powerful DSP that offers a balance between performance and power efficiency, making it an ideal solution for high-end embedded applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.4007 $97.4007
2+ $94.2587 $188.5174
3+ $91.1168 $273.3504
4+ $81.6909 $326.7636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 889 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess