EN
  • EN
  • DE

LMX1602TMX/NOPB

Part No LMX1602TMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DL 1.1GHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer, Delta Sigma
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1055830-LMX1602TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX1602TMX/NOPB CAD Model

Description

The LMX1602TMX/NOPB is a high-performance frequency synthesizer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's LMX series of Phase-Locked Loop (PLL) based synthesizers, which are renowned for their precision and reliability in generating stable frequencies for various applications.

Key Features

  • Frequency Range: The LMX1602TMX/NOPB operates over a broad frequency range, making it versatile for use in multiple applications, including telecommunications, wireless systems, and digital electronics.
  • Low Phase Noise: With its excellent phase noise performance, the device ensures minimal signal degradation, which is crucial for maintaining signal integrity in high-performance systems.
  • Programmability: The synthesizer is fully programmable via a serial interface, allowing for easy integration and customization within a system design.
  • Supply Voltage: It operates at a supply voltage that is compatible with most common system power rails, ensuring easy implementation without the need for additional voltage regulation.
  • Package: The device comes in a compact package, which is ideal for space-constrained applications.
  • RoHS Compliant: The LMX1602TMX/NOPB is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive products.

Applications

The LMX1602TMX/NOPB is suitable for a wide range of applications that require precise frequency generation and modulation. These include:

  • Wireless communication systems such as GSM, LTE, and 5G networks
  • RFID and Near Field Communication (NFC) devices
  • Test and measurement equipment
  • Global Positioning System (GPS) receivers
  • Satellite communications

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The LMX1602TMX/NOPB is no exception, offering reliable performance backed by TI's rigorous testing and validation processes. Customers can trust in the durability and long-term performance of this frequency synthesizer.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess