EN
  • EN
  • DE

TMS320C6474FCUN8

Part No TMS320C6474FCUN8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP MULTICORE 561CSP / DSP 32bit 850MHz 8000MIPS 561-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C647x
Packaging Tray
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 850MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 561-BFBGA, FCCSPBGA
Manufacturer Package 561-FC/CSP (23x23)
Win Source Part Number 797343-TMS320C6474FCUN8
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6474
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FCUN8 CAD Model

Description

The TMS320C6474FCUN8 is a high-performance signal processor from Texas Instruments, renowned for its exceptional capabilities in handling complex digital signal processing (DSP) tasks. This processor is part of the TMS320C6000 DSP family, which is designed to meet the rigorous demands of high-speed signal processing applications across various industries.

Key Features

  • Core: The device features a multicore architecture with three C64x+™ DSP cores, each running at a core speed of up to 1 GHz, providing a combined performance of up to 6000 MIPS (Million Instructions Per Second).
  • Memory: Equipped with a robust internal memory system, the TMS320C6474FCUN8 includes integrated L1 and L2 caches designed to optimize processing speeds and reduce latency.
  • Interfaces: A variety of high-bandwidth peripherals and interfaces are supported, such as Gigabit Ethernet, Serial RapidIO®, and PCI-Express, allowing for flexible and fast data transfer between the DSP and other system components.
  • Power Efficiency: Despite its powerful performance, the processor is designed with energy efficiency in mind, featuring multiple power-down modes and dynamic power scaling to minimize power consumption.

Applications

The TMS320C6474FCUN8 is ideally suited for a wide range of applications that require intensive signal processing capabilities. These include:

  • Telecommunications infrastructure such as baseband processing for wireless base stations.
  • Medical imaging systems like MRI and CT scanners.
  • High-definition video processing and broadcasting equipment.
  • Industrial control and automation systems.

Technical Specifications

Parameter Value
Package FCBGA-841
Operating Temperature -40°C to +85°C
Supply Voltage 1.2V (Core), 3.3V (I/O)
Data Bus Width 64-bit

In summary, the TMS320C6474FCUN8 by Texas Instruments is a sophisticated DSP that offers a blend of high-speed processing power, energy efficiency, and versatile connectivity options, making it an ideal choice for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $303.1583 $303.1583
2+ $271.7971 $543.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess